TE Connectivity Connector Hardware, Mounts, Locks & Retainers 203618-1

Description
Body Features Primary Product Material : Zinc Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 46.9 MM  [1.85 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 46.9 MM  [1.85 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 203618-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
203618-1
Connector Hardware, Mounts, Locks & Retainers 203618-1
Body Features Primary Product Material : Zinc Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 46.9 MM  [1.85 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Height : 7.92 MM  [.311 INCH ]
  • Product Length : 46.9 MM  [1.85 INCH ]
  • Product Width : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Male and Spirol Pin
  • Product Plating Finish : Chromate
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Male Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 203618-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
203618-1-ND
Backplane Connector Accessories 203618-1-ND
Connector Jackscrew For M Series 6-32 Thread

Connector Jackscrew For M Series 6-32 Thread

Buy Now Datasheet
Backplane Connectors - 203618-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
203618-1
Backplane Connectors 203618-1
MALE J.S. ASSY. - SHORT

MALE J.S. ASSY. - SHORT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
203618-1
Backplane Connectors 203618-1
Backplane Connectors

Backplane Connectors

Buy Now
Male J.s. Assy. - Short Amp - Te Connectivity - 76AC3904 - Newark, An Avnet Company
Chicago, IL, United States
Male J.s. Assy. - Short Amp - Te Connectivity
76AC3904
Male J.s. Assy. - Short Amp - Te Connectivity 76AC3904
MALE J.S. ASSY. - SHORT

MALE J.S. ASSY. - SHORT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203618-1 203618-1-ND 203618-1 76AC3904
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Male J.s. Assy. - Short Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products