TE Connectivity Rectangular Wire & Cable Connectors & Housings 203540-1

Description
Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 12.5 MM  [.49 INCH ] Connector Length : 31.75 MM  [1.25 INCH ] Connector Width : 15.75 MM  [.62 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 12.5 MM  [.49 INCH ] Connector Length : 31.75 MM  [1.25 INCH ] Connector Width : 15.75 MM  [.62 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 203540-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
203540-1
Rectangular Wire & Cable Connectors & Housings 203540-1
Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 12.5 MM  [.49 INCH ] Connector Length : 31.75 MM  [1.25 INCH ] Connector Width : 15.75 MM  [.62 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Positions : 14
  • Number of Power Positions : 14
  • Number of Rows : 3
  • Number of Signal Positions : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.5 MM  [.49 INCH ]
  • Connector Length : 31.75 MM  [1.25 INCH ]
  • Connector Width : 15.75 MM  [.62 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 203540-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
203540-1-ND
Backplane Connector Accessories 203540-1-ND
Connector Grounding Block For M Series

Connector Grounding Block For M Series

Buy Now Datasheet
Backplane Connectors - 203540-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
203540-1
Backplane Connectors 203540-1
GROUNDING CONN,14 POS

GROUNDING CONN,14 POS

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
203540-1
Backplane Connectors 203540-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
361-203540-1
Electronic Connector 361-203540-1
14 Pos Male Gold Plated Bronze Solder Power Connector Product overview: 203540-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-203540-1 can be used for catalog matching and distributor lookup.

14 Pos Male Gold Plated Bronze Solder Power Connector Product overview: 203540-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-203540-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203540-1 203540-1-ND 203540-1 361-203540-1
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Accessories Backplane Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Mounting Panel Mount
Voltage Rating 250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102104-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
Rectangular Connector Accessories - 1734-0528-002-6005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details