TE Connectivity Connector Hardware, Mounts, Locks & Retainers 203535-2

Description
Body Features Primary Product Material : Zinc Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 34.6 MM  [1.36 INCH ] Product Width : 4.75 MM  [.187 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Trivalent Chromate Thread Size : 6 - 32 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 34.6 MM  [1.36 INCH ] Product Width : 4.75 MM  [.187 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Trivalent Chromate Thread Size : 6 - 32 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 203535-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
203535-2
Connector Hardware, Mounts, Locks & Retainers 203535-2
Body Features Primary Product Material : Zinc Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 34.6 MM  [1.36 INCH ] Product Width : 4.75 MM  [.187 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Trivalent Chromate Thread Size : 6 - 32 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Height : 4.75 MM  [.187 INCH ]
  • Product Length : 34.6 MM  [1.36 INCH ]
  • Product Width : 4.75 MM  [.187 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer
  • Product Plating Finish : Trivalent Chromate
  • Thread Size : 6 - 32

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Male Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 203535-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
203535-2-ND
Backplane Connector Accessories 203535-2-ND
Connector Jackscrew For M Series 6-32 Thread

Connector Jackscrew For M Series 6-32 Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 203535-2 203535-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers