TE Connectivity PCB Headers & Receptacles 2035335-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 116 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 46 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Blade Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.2 MM , 2.8 MM  [.11 INCH , .047 INCH ] Dimensions Connector Length : 119 MM  [4.685 INCH ] Connector Width : 41 MM  [1.6 INCH ] Profile Height from PCB : 42.45 MM  [1.671 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 6.45 MM , 2.5 MM  [.098 INCH , .25 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 64 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 116 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 46 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Blade Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.2 MM , 2.8 MM  [.11 INCH , .047 INCH ] Dimensions Connector Length : 119 MM  [4.685 INCH ] Connector Width : 41 MM  [1.6 INCH ] Profile Height from PCB : 42.45 MM  [1.671 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 6.45 MM , 2.5 MM  [.098 INCH , .25 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 64 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2035335-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2035335-1
PCB Headers & Receptacles 2035335-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 116 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 46 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Blade Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.2 MM , 2.8 MM  [.11 INCH , .047 INCH ] Dimensions Connector Length : 119 MM  [4.685 INCH ] Connector Width : 41 MM  [1.6 INCH ] Profile Height from PCB : 42.45 MM  [1.671 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 6.45 MM , 2.5 MM  [.098 INCH , .25 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 64 Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 116
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 46
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Blade
  • Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : 1.2 MM , 2.8 MM  [.11 INCH , .047 INCH ]

Dimensions


  • Connector Length : 119 MM  [4.685 INCH ]
  • Connector Width : 41 MM  [1.6 INCH ]
  • Profile Height from PCB : 42.45 MM  [1.671 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 6.45 MM , 2.5 MM  [.098 INCH , .25 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 64
  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2035335-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103311-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102321-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102084-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details