TE Connectivity
Automotive Terminals
2035334-5
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 80 DEGC , 85 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 80 DEGC , 85 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .13
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 80 DEGC , 85 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Terminal Seal Type : Family Seal
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .13
- Wire Size (AWG) : 26
- Wire Size Search (AWG) : 26
- Wire Size Search (MMSQ) : .13
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 90 DEGC , 80 DEGC , 85 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2035334-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details