TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2035334-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333711-2035334-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped, Lubricated Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 17-2035334-1TR,-2035 334-1-SI,2266-203533 4-1,A142503-ND,17-20 35334-1CT,-2035334-1 -LSI,A142503,-203533 4-1-CSI Base Product Number: 2035334 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333711-2035334-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped, Lubricated Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 17-2035334-1TR,-2035 334-1-SI,2266-203533 4-1,A142503-ND,17-20 35334-1CT,-2035334-1 -LSI,A142503,-203533 4-1-CSI Base Product Number: 2035334 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333711-2035334-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333711-2035334-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333711-2035334-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333711-2035334-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped, Lubricated Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,500 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 17-2035334-1TR,-2035 334-1-SI,2266-203533 4-1,A142503-ND,17-20 35334-1CT,-2035334-1 -LSI,A142503,-203533 4-1-CSI Base Product Number: 2035334 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333711-2035334-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped, Lubricated
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,500
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 17-2035334-1TR,-2035334-1-SI,2266-2035334-1,A142503-ND,17-2035334-1CT,-2035334-1-LSI,A142503,-2035334-1-CSI
Base Product Number: 2035334
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-2035334-1
Automotive Electronic Connector 332-2035334-1
Contact SKT Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 2035334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2035334-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 2035334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2035334-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-2035334-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2035334-1CT-ND
Rectangular Connector Contacts 17-2035334-1CT-ND
Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated

Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated

Buy Now Datasheet
Rectangular Connector Contacts - 17-2035334-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2035334-1TR-ND
Rectangular Connector Contacts 17-2035334-1TR-ND
Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated

Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated

Buy Now Datasheet
Automotive Connectors Contact female0.64 20 to 22 AWG - 792-2035334-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors Contact female0.64 20 to 22 AWG
792-2035334-1
Automotive Connectors Contact female0.64 20 to 22 AWG 792-2035334-1
Automotive Connectors Contact female0.64 20 to 22 AWG

Automotive Connectors Contact female0.64 20 to 22 AWG

Supplier's Site
Contact,female0.64, 20 To 22 Awg Rohs Compliant Te Connectivity - 74R0556 - Newark, An Avnet Company
Chicago, IL, United States
Contact,female0.64, 20 To 22 Awg Rohs Compliant Te Connectivity
74R0556
Contact,female0.64, 20 To 22 Awg Rohs Compliant Te Connectivity 74R0556
CONTACT,FEMALE0.64, 20 TO 22 AWG ROHS COMPLIANT: YES

CONTACT,FEMALE0.64, 20 TO 22 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333711-2035334-1 2035334-1 332-2035334-1 17-2035334-1CT-ND 792-2035334-1 74R0556
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Automotive Connectors Contact female0.64 20 to 22 AWG Contact,female0.64, 20 To 22 Awg Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products