TE Connectivity Data Connectivity Housings 2035307-1

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2035307-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2035307-1
Data Connectivity Housings 2035307-1
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated

Industry Standards


  • Compatible With Agency/Standards Products : USCAR

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Quantity : 5000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Clean Body
  • Sealable : No

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2035307-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products