TE Connectivity Automotive Headers 2035239-1

Description
Body Features Connector & Keying Code : A-E Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 54 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 26.3 MM  [1.03 INCH ] Connector Width : 56.35 MM  [2.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 2035240 Packaging Features Packaging Method : Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A-E Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 54 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 26.3 MM  [1.03 INCH ] Connector Width : 56.35 MM  [2.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 2035240 Packaging Features Packaging Method : Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2035239-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2035239-1
Automotive Headers 2035239-1
Body Features Connector & Keying Code : A-E Primary Product Color : Black Configuration Features Number of Positions : 54 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 54 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 26.3 MM  [1.03 INCH ] Connector Width : 56.35 MM  [2.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 2035240 Packaging Features Packaging Method : Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Connector & Keying Code : A-E
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 54
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 54
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 26.3 MM  [1.03 INCH ]
  • Connector Width : 56.35 MM  [2.22 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 2035240

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 26

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Singapore, Singapore
Electronic Connector
316-2035239-1
Electronic Connector 316-2035239-1
HEADER ASSEMBLY, 54 POSITION, VERTICAL, SURFACE MOUN Product overview: 2035239-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2035239-1 can be used for catalog matching and distributor lookup.

HEADER ASSEMBLY, 54 POSITION, VERTICAL, SURFACE MOUN Product overview: 2035239-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2035239-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 2035239-1 - 854511-2035239-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2035239-1
854511-2035239-1
Rectangular Connectors - 2035239-1 854511-2035239-1
Manufacturer: TE Connectivity Win Source Part Number: 854511-2035239-1 Features: Connector Header position Package: Bulk Family Name: 2035239 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 22880 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854511-2035239-1
Features: Connector Header position
Package: Bulk
Family Name: 2035239
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 22880
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Headers, Male Pins - 2035239-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2035239-1-ND
Headers, Male Pins 2035239-1-ND
Connector Header Surface Mount 54 position

Connector Header Surface Mount 54 position

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2035239-1 316-2035239-1 854511-2035239-1 2035239-1-ND
Product Name Automotive Headers Electronic Connector Rectangular Connectors - 2035239-1 Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data