TE Connectivity Backshell, 6Pos, Nylon 6.6; Accessory Type Te Connectivity 2035047-6

Description
BACKSHELL, 6POS, NYLON 6.6; Accessory Type:Backshell; For Use With:AMPSEAL 16 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:- RoHS Compliant: Yes
Description
BACKSHELL, 6POS, NYLON 6.6; Accessory Type:Backshell; For Use With:AMPSEAL 16 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, 6Pos, Nylon 6.6; Accessory Type Te Connectivity - 53Y3499 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, 6Pos, Nylon 6.6; Accessory Type Te Connectivity
53Y3499
Backshell, 6Pos, Nylon 6.6; Accessory Type Te Connectivity 53Y3499
BACKSHELL, 6POS, NYLON 6.6; Accessory Type:Backshell; For Use With:AMPSEAL 16 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:- RoHS Compliant: Yes

BACKSHELL, 6POS, NYLON 6.6; Accessory Type:Backshell; For Use With:AMPSEAL 16 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53Y3499
Product Name Backshell, 6Pos, Nylon 6.6; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details