Body Features Connector Profile : Standard LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : Green Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 16.51 MM [.65 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .1, .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : Green Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 16.51 MM [.65 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .1, .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Connector Profile : Standard LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : Green Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 16.51 MM [.65 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .1, .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector Profile : Standard
LED Color (Bottom Left) : Yellow
LED Color (Bottom Right) : Green
Modular Jack Latch Orientation : Standard - Latch Down
Shield Material : Copper Alloy
Shield Plating Material : Nickel
Configuration Features
Connector Contact Density : Standard
Number of Loaded Positions : 8
Number of Positions : 8
PCB Mount Orientation : Vertical
Port Configuration : Single Port
Port Matrix Configuration : 1 x 1
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : .2
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
Dimensions
Connector Height : 16.51 MM [.65 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Color : Black
Housing Material : Polyester GF
Mating Entry Location : Top
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Indicator Type : LED
Shielded : Yes
Packaging Features
Packaging Method : Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board