TE Connectivity ™ RF Connectors / Coaxial Connectors 2034-8026-92

Description
RF Connectors / Coaxial Connectors M39012/59-3026
Datasheet
Description
RF Connectors / Coaxial Connectors M39012/59-3026
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2034-8026-92 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2034-8026-92
RF Connectors / Coaxial Connectors 2034-8026-92
RF Connectors / Coaxial Connectors M39012/59-3026

RF Connectors / Coaxial Connectors M39012/59-3026

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2034-8026-92
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1246803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details