TE Connectivity High Speed Backplane Connectors 2033994-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2033994-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2033994-3
High Speed Backplane Connectors 2033994-3
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2033994-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2033994-3
Backplane Connectors 2033994-3
HSR,2 BAY,1 HRZD,1 UPM,MOTHERBOARD

HSR,2 BAY,1 HRZD,1 UPM,MOTHERBOARD

Buy Now
Hsr,2 Bay,1 Hrzd,1 Upm,motherboard Te Connectivity - 98X5841 - Newark, An Avnet Company
Chicago, IL, United States
Hsr,2 Bay,1 Hrzd,1 Upm,motherboard Te Connectivity
98X5841
Hsr,2 Bay,1 Hrzd,1 Upm,motherboard Te Connectivity 98X5841
HSR,2 BAY,1 HRZD,1 UPM,MOTHERBOARD

HSR,2 BAY,1 HRZD,1 UPM,MOTHERBOARD

Supplier's Site
Backplane Connectors - Specialized - 2033994-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2033994-3
Backplane Connectors - Specialized 2033994-3
HSR,2 BAY,1 HRZD,1 UPM,MOTHERBOA

HSR,2 BAY,1 HRZD,1 UPM,MOTHERBOA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2033994-3 2033994-3 98X5841 2033994-3
Product Name High Speed Backplane Connectors Backplane Connectors Hsr,2 Bay,1 Hrzd,1 Upm,motherboard Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26376-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A29138-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers