TE Connectivity High Speed Backplane Connectors 2033993-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2033993-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2033993-2
High Speed Backplane Connectors 2033993-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2033993-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2033993-2
Backplane Connectors 2033993-2
HSR, 2 bay, D. card conn.1UPM and 1 HMzd

HSR, 2 bay, D. card conn.1UPM and 1 HMzd

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2033993-2
Backplane Connectors 2033993-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2033993-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2033993-2
Backplane Connectors - Specialized 2033993-2
HSR, 2 BAY, D. CARD CONN.1UPM AN

HSR, 2 BAY, D. CARD CONN.1UPM AN

Supplier's Site Datasheet
Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Amp - Te Connectivity - 76AC3898 - Newark, An Avnet Company
Chicago, IL, United States
Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Amp - Te Connectivity
76AC3898
Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Amp - Te Connectivity 76AC3898
HSR, 2 bay, D. card conn.1UPM and 1 HMzd

HSR, 2 bay, D. card conn.1UPM and 1 HMzd

Supplier's Site
Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Te Connectivity - 98X5840 - Newark, An Avnet Company
Chicago, IL, United States
Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Te Connectivity
98X5840
Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Te Connectivity 98X5840
HSR, 2 bay, D. card conn.1UPM and 1 HMzd

HSR, 2 bay, D. card conn.1UPM and 1 HMzd

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2033993-2 2033993-2 2033993-2 76AC3898
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Hsr, 2 Bay, D. Card Conn.1Upm And 1 Hmzd Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data