TE Connectivity Pluggable I/O Cable Assemblies 2032757-9

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 8 M  [26.245 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 8 M  [26.245 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2032757-9 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2032757-9
Pluggable I/O Cable Assemblies 2032757-9
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 8 M  [26.245 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Flexible PVC
  • Strain Relief Type : Overmold

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 8 M  [26.245 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP+
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : SFP+ Plug
  • Connector Type (End B) : SFP+ Plug
  • Latching Style : Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2032757-9
Product Name Pluggable I/O Cable Assemblies
Cable Shielding Flexible PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers