TE Connectivity Mechanical Connectors 203124-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector, Round Primary Product Material : Copper Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector, Round Primary Product Material : Copper Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 203124-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
203124-000
Mechanical Connectors 203124-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector, Round Primary Product Material : Copper Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Solid, Stranded, Sector, Round
  • Primary Product Material : Copper

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 203124-000
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products