TE Connectivity ™ RF Connectors / Coaxial Connectors 2031-8052-92

Description
RF Connectors / Coaxial Connectors ST PLUG CRIMP
Datasheet
Description
RF Connectors / Coaxial Connectors ST PLUG CRIMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2031-8052-92 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2031-8052-92
RF Connectors / Coaxial Connectors 2031-8052-92
RF Connectors / Coaxial Connectors ST PLUG CRIMP

RF Connectors / Coaxial Connectors ST PLUG CRIMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2031-8052-92
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers
Coaxial Adapters - 2326507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
Vertical Launch Connectors - NVLC-VF-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 65.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details