RF/COAXIAL, OSM PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:OSM Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG188; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 88F5713 |
| Product Name | Rf/coaxial, Osm Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Gender | Male / Plug |