TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 202M314-19A-CS8030

Description
Win Source Part Number: 1314761-202M314-19A- CS8030 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 202M3 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-C-81511 Series I, II, III, IV Shell Size - Insert: 14, D Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.225" (31.12mm) Thread Size: 7/8-28 UN Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: 202M314 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314761-202M314-19A- CS8030 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 202M3 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-C-81511 Series I, II, III, IV Shell Size - Insert: 14, D Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.225" (31.12mm) Thread Size: 7/8-28 UN Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: 202M314 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1314761-202M314-19A-CS8030 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1314761-202M314-19A-CS8030
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1314761-202M314-19A-CS8030
Win Source Part Number: 1314761-202M314-19A- CS8030 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 202M3 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-C-81511 Series I, II, III, IV Shell Size - Insert: 14, D Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.225" (31.12mm) Thread Size: 7/8-28 UN Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: 202M314 RoHS Status: RoHS non-compliant

Win Source Part Number: 1314761-202M314-19A-CS8030
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 202M3
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-C-81511 Series I, II, III, IV
Shell Size - Insert: 14, D
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 1.225" (31.12mm)
Thread Size: 7/8-28 UN
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: 202M314
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314761-202M314-19A-CS8030
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data