TE Connectivity Heat Shrink Boot, Straight, 36Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity 202K153-25-0

Description
HEAT SHRINK BOOT, STRAIGHT, 36MM ID, ELASTOMER, BLACK; Boot Configuration:Straig ht Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15" RoHS Compliant: Yes
Description
HEAT SHRINK BOOT, STRAIGHT, 36MM ID, ELASTOMER, BLACK; Boot Configuration:Straig ht Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Straight, 36Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity - 25M1474 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Straight, 36Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity
25M1474
Heat Shrink Boot, Straight, 36Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity 25M1474
HEAT SHRINK BOOT, STRAIGHT, 36MM ID, ELASTOMER, BLACK; Boot Configuration:Straig ht Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15" RoHS Compliant: Yes

HEAT SHRINK BOOT, STRAIGHT, 36MM ID, ELASTOMER, BLACK; Boot Configuration:Straight Lipped; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 25M1474
Product Name Heat Shrink Boot, Straight, 36Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details