TE Connectivity Heat Shrink Boot, Lipped, 31Mm, Blk; Boot Configuration Raychem Te Connectivity 202K142-25-01-0

Description
HEAT SHRINK BOOT, LIPPED, 31MM, BLK; Boot Configuration:Straig ht Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.64"; Total Length - Metric:67mm; I.D. RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK BOOT, LIPPED, 31MM, BLK; Boot Configuration:Straig ht Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.64"; Total Length - Metric:67mm; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Lipped, 31Mm, Blk; Boot Configuration Raychem Te Connectivity - 43AC9999 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Lipped, 31Mm, Blk; Boot Configuration Raychem Te Connectivity
43AC9999
Heat Shrink Boot, Lipped, 31Mm, Blk; Boot Configuration Raychem Te Connectivity 43AC9999
HEAT SHRINK BOOT, LIPPED, 31MM, BLK; Boot Configuration:Straig ht Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.64"; Total Length - Metric:67mm; I.D. RoHS Compliant: Yes

HEAT SHRINK BOOT, LIPPED, 31MM, BLK; Boot Configuration:Straight Lipped; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:2.64"; Total Length - Metric:67mm; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 43AC9999
Product Name Heat Shrink Boot, Lipped, 31Mm, Blk; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details
Steelflex Xtreme Films - SX1490 - Practical Packaging Solutions
Practical Packaging Solutions
Specs
Type Stretch
Width 356 mm (14 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details