TE Connectivity Heatshrink Boot, Straight,10.4/5.6Mm; Boot Configuration Raychem Te Connectivity 202K121-100-0

Description
HEATSHRINK BOOT, STRAIGHT,10.4/5.6MM; Boot Configuration:Straig ht; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.5"; Total Length - Metric:38mm; I.D. Recovered Max RoHS Compliant: Yes
Description
HEATSHRINK BOOT, STRAIGHT,10.4/5.6MM; Boot Configuration:Straig ht; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.5"; Total Length - Metric:38mm; I.D. Recovered Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink Boot, Straight,10.4/5.6Mm; Boot Configuration Raychem Te Connectivity - 55T8056 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink Boot, Straight,10.4/5.6Mm; Boot Configuration Raychem Te Connectivity
55T8056
Heatshrink Boot, Straight,10.4/5.6Mm; Boot Configuration Raychem Te Connectivity 55T8056
HEATSHRINK BOOT, STRAIGHT,10.4/5.6MM; Boot Configuration:Straig ht; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.5"; Total Length - Metric:38mm; I.D. Recovered Max RoHS Compliant: Yes

HEATSHRINK BOOT, STRAIGHT,10.4/5.6MM; Boot Configuration:Straight; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.5"; Total Length - Metric:38mm; I.D. Recovered Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 55T8056
Product Name Heatshrink Boot, Straight,10.4/5.6Mm; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Specialty Shrink Film - QSL - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Type Shrink
Material Plastic
Temperature Resistance -45 to 90 C (-49 to 194 F)
View Details