TE Connectivity ™ Heat Shrink Boots, Caps - 202K111-25-01-0 202K111-25-01-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 796201-202K111-25-01 -0 Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.551" (14.00mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.140" (28.96mm) Family Name: 202K111-25-01-0 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 19268-0033; 192680195; 192680383; 192680210; Introduction Date: March 22, 2011 ECCN: EAR99 Country of Origin: Czech Republic, Mexico Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 796201-202K111-25-01 -0 Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.551" (14.00mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.140" (28.96mm) Family Name: 202K111-25-01-0 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 19268-0033; 192680195; 192680383; 192680210; Introduction Date: March 22, 2011 ECCN: EAR99 Country of Origin: Czech Republic, Mexico Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202K111-25-01-0
796201-202K111-25-01-0
Heat Shrink Boots, Caps - 202K111-25-01-0 796201-202K111-25-01-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 796201-202K111-25-01 -0 Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.551" (14.00mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.140" (28.96mm) Family Name: 202K111-25-01-0 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 19268-0033; 192680195; 192680383; 192680210; Introduction Date: March 22, 2011 ECCN: EAR99 Country of Origin: Czech Republic, Mexico Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 796201-202K111-25-01-0
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Fluid Resistant, Lip
Shell Size - Insert: 11
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.670" (17.02mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.670" (17.02mm)
Small Diameter Recovered: 0.118" (3.00mm)
Large Recovered Length: 0.551" (14.00mm)
Small Recovered Length: 0.425" (10.80mm)
Total Length Recovered: 1.140" (28.96mm)
Family Name: 202K111-25-01-0
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 19268-0033; 192680195; 192680383; 192680210;
Introduction Date: March 22, 2011
ECCN: EAR99
Country of Origin: Czech Republic, Mexico
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Cable Assembly - 499-202K111-25-01-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
499-202K111-25-01-0
Cable Assembly 499-202K111-25-01-0
Heat Shrink Cable Boots & End Caps BLK BOOT 17mm Strait /w Lip Product overview: 202K111-25-01-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202K111-25-01-0 can be used for catalog matching and distributor lookup.

Heat Shrink Cable Boots & End Caps BLK BOOT 17mm Strait /w Lip Product overview: 202K111-25-01-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202K111-25-01-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 796201-202K111-25-01-0 499-202K111-25-01-0
Product Name Heat Shrink Boots, Caps - 202K111-25-01-0 Cable Assembly
Cable Length 0.1280 ft (0.3900 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details