TE Connectivity ™ Cable Assembly 202D932-25-0

Description
Heat Shrink Cable Boots & End Caps 202D932-25-0 Product overview: 202D932-25-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D932-25-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Heat Shrink Cable Boots & End Caps 202D932-25-0 Product overview: 202D932-25-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D932-25-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 499-202D932-25-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
499-202D932-25-0
Cable Assembly 499-202D932-25-0
Heat Shrink Cable Boots & End Caps 202D932-25-0 Product overview: 202D932-25-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D932-25-0 can be used for catalog matching and distributor lookup.

Heat Shrink Cable Boots & End Caps 202D932-25-0 Product overview: 202D932-25-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D932-25-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202D932-25-0
796200-202D932-25-0
Heat Shrink Boots, Caps - 202D932-25-0 796200-202D932-25-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 796200-202D932-25-0 Series: Thermofit 202D9 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.030" (26.16mm) Large Diameter Recovered: 0.752" (19.10mm) Small Diameter Supplied: 0.300" (7.62mm) Small Diameter Recovered: 0.102" (2.59mm) Large Recovered Length: 0.800" (20.32mm) Small Recovered Length: 1.770" (44.96mm) Total Length Recovered: 2.921" (74.19mm) Family Name: 202D932 Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): 770-007S204; 770-020S505; 770-007S104; 770-007S106; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Czech Republic, Mexico, United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 796200-202D932-25-0
Series: Thermofit 202D9
Type: Boot
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Shell Size - Insert: 32
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 1.030" (26.16mm)
Large Diameter Recovered: 0.752" (19.10mm)
Small Diameter Supplied: 0.300" (7.62mm)
Small Diameter Recovered: 0.102" (2.59mm)
Large Recovered Length: 0.800" (20.32mm)
Small Recovered Length: 1.770" (44.96mm)
Total Length Recovered: 2.921" (74.19mm)
Family Name: 202D932
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 770-007S204; 770-020S505; 770-007S104; 770-007S106;
Introduction Date: October 24, 2002
ECCN: EAR99
Country of Origin: Czech Republic, Mexico, United Kingdom
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 499-202D932-25-0 796200-202D932-25-0
Product Name Cable Assembly Heat Shrink Boots, Caps - 202D932-25-0
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers