TE Connectivity ™ Heat Shrink Boots, Caps - 202D253-4-18/180-0-CS8261 202D253-4-18/180-0-CS8261

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1094065-202D253-4-18 /180-0-CS8261 Type: Boot Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.551" (14.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1094065-202D253-4-18 /180-0-CS8261 Type: Boot Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.551" (14.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202D253-4-18/180-0-CS8261
1094065-202D253-4-18/180-0-CS8261
Heat Shrink Boots, Caps - 202D253-4-18/180-0-CS8261 1094065-202D253-4-18/180-0-CS8261
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1094065-202D253-4-18 /180-0-CS8261 Type: Boot Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.551" (14.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1094065-202D253-4-18/180-0-CS8261
Type: Boot
Large Diameter Supplied: 1.470" (37.34mm)
Large Diameter Recovered: 1.161" (29.49mm)
Small Diameter Supplied: 1.470" (37.34mm)
Small Diameter Recovered: 0.409" (10.39mm)
Large Recovered Length: 0.551" (14.00mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1094065-202D253-4-18/180-0-CS8261
Product Name Heat Shrink Boots, Caps - 202D253-4-18/180-0-CS8261
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details