TE Connectivity ™ Cable Assembly 202D242-4-48-0

Description
Heat Shrink Cable Boots & End Caps 202D242-4-48-0 Product overview: 202D242-4-48-0 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D242-4-48-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Heat Shrink Cable Boots & End Caps 202D242-4-48-0 Product overview: 202D242-4-48-0 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D242-4-48-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 499-202D242-4-48-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
499-202D242-4-48-0
Cable Assembly 499-202D242-4-48-0
Heat Shrink Cable Boots & End Caps 202D242-4-48-0 Product overview: 202D242-4-48-0 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D242-4-48-0 can be used for catalog matching and distributor lookup.

Heat Shrink Cable Boots & End Caps 202D242-4-48-0 Product overview: 202D242-4-48-0 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202D242-4-48-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202D242-4-48-0
766796-202D242-4-48-0
Heat Shrink Boots, Caps - 202D242-4-48-0 766796-202D242-4-48-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 766796-202D242-4-48- 0 Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Shell Size - Insert: 42 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.480" (12.19mm) Total Length Recovered: 3.000" (76.20mm) Family Name: 202D242 Categories: Cables, Wires - Management Introduction Date: July 08, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 766796-202D242-4-48-0
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Shell Size - Insert: 42
Material: Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied: 1.340" (34.04mm)
Large Diameter Recovered: 0.902" (22.91mm)
Small Diameter Supplied: 1.340" (34.04mm)
Small Diameter Recovered: 0.382" (9.70mm)
Large Recovered Length: 0.480" (12.19mm)
Total Length Recovered: 3.000" (76.20mm)
Family Name: 202D242
Categories: Cables, Wires - Management
Introduction Date: July 08, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 499-202D242-4-48-0 766796-202D242-4-48-0
Product Name Cable Assembly Heat Shrink Boots, Caps - 202D242-4-48-0
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers