TE Connectivity ™ Heat Shrink Boots, Caps - 202D242-3-0-CS6299 202D242-3-0-CS6299

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1030519-202D242-3-0- CS6299 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Shell Size - Insert: 42 Material: Polyolefin (PO), Semi-Rigid, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.618" (15.70mm) Small Recovered Length: 5.150" (130.81mm) Total Length Recovered: 6.280" (159.51mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 125
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1030519-202D242-3-0- CS6299 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Shell Size - Insert: 42 Material: Polyolefin (PO), Semi-Rigid, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.618" (15.70mm) Small Recovered Length: 5.150" (130.81mm) Total Length Recovered: 6.280" (159.51mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202D242-3-0-CS6299
1030519-202D242-3-0-CS6299
Heat Shrink Boots, Caps - 202D242-3-0-CS6299 1030519-202D242-3-0-CS6299
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1030519-202D242-3-0- CS6299 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Shell Size - Insert: 42 Material: Polyolefin (PO), Semi-Rigid, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.618" (15.70mm) Small Recovered Length: 5.150" (130.81mm) Total Length Recovered: 6.280" (159.51mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 125

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1030519-202D242-3-0-CS6299
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Shell Size - Insert: 42
Material: Polyolefin (PO), Semi-Rigid, Irradiated
Large Diameter Supplied: 1.340" (34.04mm)
Large Diameter Recovered: 0.902" (22.91mm)
Small Diameter Supplied: 1.340" (34.04mm)
Small Diameter Recovered: 0.382" (9.70mm)
Large Recovered Length: 0.618" (15.70mm)
Small Recovered Length: 5.150" (130.81mm)
Total Length Recovered: 6.280" (159.51mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1030519-202D242-3-0-CS6299
Product Name Heat Shrink Boots, Caps - 202D242-3-0-CS6299
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6011B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details