TE Connectivity ™ Cables, Wires Fiber Optic Cables - 202D211-12-0-CS8313 202D211-12-0-CS8313

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230403-202D211-12-0 -CS8313 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 589493-000; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230403-202D211-12-0 -CS8313 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 589493-000; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 202D211-12-0-CS8313 - 202D211-12-0-CS8313 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 202D211-12-0-CS8313
202D211-12-0-CS8313
Cables, Wires Fiber Optic Cables - 202D211-12-0-CS8313 202D211-12-0-CS8313
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230403-202D211-12-0 -CS8313 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 589493-000; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230403-202D211-12-0-CS8313
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 589493-000;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 202D211-12-0-CS8313
Product Name Cables, Wires Fiber Optic Cables - 202D211-12-0-CS8313
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2847006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details