TE Connectivity ™ Heat Shrink Tubing - 202D121-8-0-CS8394 202D121-8-0-CS8394

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032648-202D121-8-0- CS8394 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032648-202D121-8-0- CS8394 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 202D121-8-0-CS8394 - 1032648-202D121-8-0-CS8394 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 202D121-8-0-CS8394
1032648-202D121-8-0-CS8394
Heat Shrink Tubing - 202D121-8-0-CS8394 1032648-202D121-8-0-CS8394
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032648-202D121-8-0- CS8394 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032648-202D121-8-0-CS8394
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1032648-202D121-8-0-CS8394
Product Name Heat Shrink Tubing - 202D121-8-0-CS8394
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
POWER CORD - 317003-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
4 suppliers