TE Connectivity Heat Shrink Boot, Straight, 17.5Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity 202C611-71/86-0

Description
HEAT SHRINK BOOT, STRAIGHT, 17.5MM ID, PO, BLACK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:0.69"; I.D. Supplied - Metric:17.5mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.75"; Shrink Ratio:-; Size:11 RoHS Compliant: Yes
Description
HEAT SHRINK BOOT, STRAIGHT, 17.5MM ID, PO, BLACK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:0.69"; I.D. Supplied - Metric:17.5mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.75"; Shrink Ratio:-; Size:11 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Straight, 17.5Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity - 26K5431 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Straight, 17.5Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity
26K5431
Heat Shrink Boot, Straight, 17.5Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity 26K5431
HEAT SHRINK BOOT, STRAIGHT, 17.5MM ID, PO, BLACK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:0.69"; I.D. Supplied - Metric:17.5mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.75"; Shrink Ratio:-; Size:11 RoHS Compliant: Yes

HEAT SHRINK BOOT, STRAIGHT, 17.5MM ID, PO, BLACK; Boot Configuration:Straight; I.D. Supplied - Imperial:0.69"; I.D. Supplied - Metric:17.5mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:4.75"; Shrink Ratio:-; Size:11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 26K5431
Product Name Heat Shrink Boot, Straight, 17.5Mm Id, Po, Black; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products