TE Connectivity ™ Cable Assembly 202A153-3-0

Description
Heat Shrink Cable Boots & End Caps 73.7mm Boot Product overview: 202A153-3-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202A153-3-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Heat Shrink Cable Boots & End Caps 73.7mm Boot Product overview: 202A153-3-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202A153-3-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 499-202A153-3-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
499-202A153-3-0
Cable Assembly 499-202A153-3-0
Heat Shrink Cable Boots & End Caps 73.7mm Boot Product overview: 202A153-3-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202A153-3-0 can be used for catalog matching and distributor lookup.

Heat Shrink Cable Boots & End Caps 73.7mm Boot Product overview: 202A153-3-0 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-202A153-3-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202A153-3-0
1003767-202A153-3-0
Heat Shrink Boots, Caps - 202A153-3-0 1003767-202A153-3-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1003767-202A153-3-0 Type: Boot Color: Black Features: Flame Retardant Shell Size - Insert: 53 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.862" (21.89mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.339" (8.61mm) Large Recovered Length: 1.630" (41.40mm) Small Recovered Length: 0.870" (22.10mm) Total Length Recovered: 2.902" (73.71mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1003767-202A153-3-0
Type: Boot
Color: Black
Features: Flame Retardant
Shell Size - Insert: 53
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.420" (36.07mm)
Large Diameter Recovered: 0.862" (21.89mm)
Small Diameter Supplied: 1.420" (36.07mm)
Small Diameter Recovered: 0.339" (8.61mm)
Large Recovered Length: 1.630" (41.40mm)
Small Recovered Length: 0.870" (22.10mm)
Total Length Recovered: 2.902" (73.71mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 499-202A153-3-0 1003767-202A153-3-0
Product Name Cable Assembly Heat Shrink Boots, Caps - 202A153-3-0
Cable Length 0.2418 ft (0.7370 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Sub-D connector
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details