TE Connectivity Heatshrink Boot, 31Mm; Boot Configuration Raychem Te Connectivity 202A142-15-CS-0

Description
HEATSHRINK BOOT, 31MM; Boot Configuration:Straig ht; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK BOOT, 31MM; Boot Configuration:Straig ht; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink Boot, 31Mm; Boot Configuration Raychem Te Connectivity - 15J4405 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink Boot, 31Mm; Boot Configuration Raychem Te Connectivity
15J4405
Heatshrink Boot, 31Mm; Boot Configuration Raychem Te Connectivity 15J4405
HEATSHRINK BOOT, 31MM; Boot Configuration:Straig ht; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK BOOT, 31MM; Boot Configuration:Straight; I.D. Supplied - Imperial:1.22"; I.D. Supplied - Metric:31mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:-; Total Length - Metric:-; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 15J4405
Product Name Heatshrink Boot, 31Mm; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Shrink Preform Bands -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details
Stretch Film Shipping Material - 180602 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 457 mm (18 inches)
View Details