TE Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity 2029088-8

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0923 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0923
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0923
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51R0923
Product Name Plug And Socket Connector Housing; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details