TE Connectivity Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 2029047-4

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 03P6772 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
03P6772
Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 03P6772
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 03P6772
Product Name Connector Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details