TE Connectivity Rcpt Housing, 2Pos, Nylon 66.6, Black; Product Range Amp Te Connectivity 2029047-2

Description
RCPT HOUSING, 2POS, NYLON 66.6, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, NYLON 66.6, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Nylon 66.6, Black; Product Range Amp Te Connectivity - 03P6770 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Nylon 66.6, Black; Product Range Amp Te Connectivity
03P6770
Rcpt Housing, 2Pos, Nylon 66.6, Black; Product Range Amp Te Connectivity 03P6770
RCPT HOUSING, 2POS, NYLON 66.6, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

RCPT HOUSING, 2POS, NYLON 66.6, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 03P6770
Product Name Rcpt Housing, 2Pos, Nylon 66.6, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details