TE Connectivity Shield Kit, Steel; Accessory Type Amp Te Connectivity 202798-1

Description
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:160 Position Center Fastener Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes
Datasheet
Description
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:160 Position Center Fastener Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield Kit, Steel; Accessory Type Amp Te Connectivity - 95F2682 - Newark, An Avnet Company
Chicago, IL, United States
Shield Kit, Steel; Accessory Type Amp Te Connectivity
95F2682
Shield Kit, Steel; Accessory Type Amp Te Connectivity 95F2682
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:160 Position Center Fastener Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes

SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:160 Position Center Fastener Connector; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95F2682
Product Name Shield Kit, Steel; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details