TE Connectivity Rectangular Power Connectors 202515-3

Description
Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 57.96 MM  [2.282 INCH ] Product Length : 23.24 MM  [.915 INCH ] Product Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Panel, Cable-to-Cable Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 57.96 MM  [2.282 INCH ] Product Length : 23.24 MM  [.915 INCH ] Product Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Panel, Cable-to-Cable Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 202515-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
202515-3
Rectangular Power Connectors 202515-3
Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 57.96 MM  [2.282 INCH ] Product Length : 23.24 MM  [.915 INCH ] Product Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Panel, Cable-to-Cable Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 42
  • Number of Positions by Circuit Application : 36+6
  • Number of Power Positions : 6
  • Number of Rows : 5
  • Number of Signal Positions : 36

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Multiple Contact Types : With

Dimensions


  • Connector Height : 57.96 MM  [2.282 INCH ]
  • Product Length : 23.24 MM  [.915 INCH ]
  • Product Width : 19.05 MM  [.75 INCH ]
  • Row-to-Row Spacing : 3.43 MM  [.135 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.11 MM  [.162 INCH ]
  • Housing Color : Blue
  • Housing Material : Diallyl Phthalate

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 202515-3
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969613-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Rectangular Power Connectors - 1-1969613-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers