TE Connectivity Power Cable Assemblies 2024160-1

Description
Body Features Equalized : No Power Cable Assembly Color : Green Configuration Features Keyed : No Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Industry Standards Flammability Rating : UL 1015 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .68 M  [2.24 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : HRA Ground Product Designation : Patch Cord Product Type : Cable Assembly
Request a Quote
Description
Body Features Equalized : No Power Cable Assembly Color : Green Configuration Features Keyed : No Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Industry Standards Flammability Rating : UL 1015 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .68 M  [2.24 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : HRA Ground Product Designation : Patch Cord Product Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2024160-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2024160-1
Power Cable Assemblies 2024160-1
Body Features Equalized : No Power Cable Assembly Color : Green Configuration Features Keyed : No Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10 Industry Standards Flammability Rating : UL 1015 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .68 M  [2.24 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : HRA Ground Product Designation : Patch Cord Product Type : Cable Assembly

Body Features


  • Equalized : No
  • Power Cable Assembly Color : Green

Configuration Features


  • Keyed : No
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Wire Size (MMSQ) : 5.26
  • Wire Size (AWG) : 10

Industry Standards


  • Flammability Rating : UL 1015
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .68 M  [2.24 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : HRA Ground
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly
Buy Now
Cable Assemblies - 2024160-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2024160-1
Cable Assemblies 2024160-1
HRA: GND, 10 AWG, 685MM

HRA: GND, 10 AWG, 685MM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2024160-1 2024160-1
Product Name Power Cable Assemblies Cable Assemblies
Cable Length 2.23 ft (6.8 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers