TE Connectivity Shield Kit, Steel; Accessory Type Amp Te Connectivity 202169-1

Description
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:104 Position M Series Pin & Socket Connectors; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: No
Datasheet
Description
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:104 Position M Series Pin & Socket Connectors; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield Kit, Steel; Accessory Type Amp Te Connectivity - 92F8450 - Newark, An Avnet Company
Chicago, IL, United States
Shield Kit, Steel; Accessory Type Amp Te Connectivity
92F8450
Shield Kit, Steel; Accessory Type Amp Te Connectivity 92F8450
SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:104 Position M Series Pin & Socket Connectors; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: No

SHIELD KIT, STEEL; Accessory Type:Two-Piece Shield Kit; For Use With:104 Position M Series Pin & Socket Connectors; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Steel Body; Product Range:M Series Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8450
Product Name Shield Kit, Steel; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details