TE Connectivity RF Cable Assemblies 2016745-7

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number of Connectorized Ends : 128 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Shielded : Yes Other Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number of Connectorized Ends : 128 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Shielded : Yes Other Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016745-7 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016745-7
RF Cable Assemblies 2016745-7
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number of Connectorized Ends : 128 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Shielded : Yes Other Cable Assembly Length : .7 M  [2.296 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Tin

Configuration Features


  • Number of Connectorized Ends : 128

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 50
  • Operating Voltage (V) : 30

Operation/Application


  • Operating Frequency Range (GHZ) : 1.6
  • Shielded : Yes

Other


  • Cable Assembly Length : .7 M  [2.296 FT ]

Product Type Features


  • Cable Assembly (End A) : Massive Channel Coaxial
  • Cable Assembly (End B) : Massive Channel Coaxial
  • Cable Assembly Type : Multiport to Multiport
  • Coax Cable Type : 1.37mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 66

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2016745-7
Product Name RF Cable Assemblies
Application RF
Product Type Massive Channel Coaxial
Cable Shielding Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers