TE Connectivity RF Cable Assemblies 2016745-6

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016745-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016745-6
RF Cable Assemblies 2016745-6
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Shielded : Yes Other Cable Assembly Length : .6 M  [1.9685 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 1.6
  • Shielded : Yes

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]

Product Type Features


  • Cable Assembly (End A) : Massive Channel Coaxial
  • Cable Assembly (End B) : Massive Channel Coaxial
  • Cable Assembly Type : Multiport to Multiport
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Between Series Adapter Cables - 343-2016745-6-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
343-2016745-6-ND
Between Series Adapter Cables 343-2016745-6-ND
SIGNAL CA,128P LIF TO 2X64 COAX,

SIGNAL CA,128P LIF TO 2X64 COAX,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2016745-6 343-2016745-6-ND
Product Name RF Cable Assemblies Between Series Adapter Cables
Application RF
Product Type Massive Channel Coaxial
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details