TE Connectivity RF Cable Assemblies 2016745-3

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Copper Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Copper Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016745-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016745-3
RF Cable Assemblies 2016745-3
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Copper Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 1.6 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 66 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 248 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Tin

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Copper
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 50
  • Operating Voltage (V) : 30

Operation/Application


  • Operating Frequency Range (GHZ) : 1.6

Other


  • Cable Assembly Length : .35 M  [1.148 FT ]

Product Type Features


  • Cable Assembly (End A) : Massive Channel Coaxial
  • Cable Assembly (End B) : Massive Channel Coaxial
  • Cable Assembly Type : Multiport to Multiport
  • Coax Cable Type : 1.37mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 66

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Between Series Adapter Cables - 343-2016745-3-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
343-2016745-3-ND
Between Series Adapter Cables 343-2016745-3-ND
SIGNAL CA,128P LIF TO 2X64 COAX,

SIGNAL CA,128P LIF TO 2X64 COAX,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2016745-3 343-2016745-3-ND
Product Name RF Cable Assemblies Between Series Adapter Cables
Application RF
Product Type Massive Channel Coaxial
Cable Shielding Copper Wire No Shielding
Unlock Full Specs
to access all available technical data

Similar Products