TE Connectivity RF Cable Assemblies 2016682-5

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .25 M  [.82 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .25 M  [.82 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016682-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016682-5
RF Cable Assemblies 2016682-5
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .25 M  [.82 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 300
  • Operating Voltage (V) : 15

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .25 M  [.82 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2016682-5
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers