Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing
Configuration Features Number of Connectorized Ends : 2
Contact Features Ferrule Material : Brass
Dimensions Outside Cable Diameter : 1.13 MM [.044 INCH ] Wire Size (AWG) : 32
Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15
Operation/Applicatio
n Operating Frequency Range (GHZ) : 9
Other Cable Assembly Length : .05 M [.164 FT ] Dielectric Material : FEP
Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax
Signal Characteristics Velocity of Propagation (PCT) : 70
Usage Conditions Operating Temperature Range : -45 - 85 DEGC [-49 - 185 DEGF ]
Body Features
- Body Plating Material : Gold
- Cable Color : Black
- Conductor Material : Copper
- Conductor Plating Material : Gold
- Jacket Material : FEP
- Strain Relief Type : Heat Shrink Tubing
Configuration Features
- Number of Connectorized Ends : 2
Contact Features
Dimensions
- Outside Cable Diameter : 1.13 MM [.044 INCH ]
- Wire Size (AWG) : 32
Electrical Characteristics
- Impedance (OHM) : 50
- Insulation Resistance (Min) (MEGOHM) : 300
- Operating Voltage (V) : 15
Operation/Application
- Operating Frequency Range (GHZ) : 9
Other
- Cable Assembly Length : .05 M [.164 FT ]
- Dielectric Material : FEP
Product Type Features
- Cable Assembly (End A) : SMA Jack
- Cable Assembly (End B) : UMCC GEN 1 Plug
- Cable Assembly Type : SMA to UMCC1
- Coax Cable Type : 1.13mm Coax
Signal Characteristics
- Velocity of Propagation (PCT) : 70
Usage Conditions
- Operating Temperature Range : -45 - 85 DEGC [-49 - 185 DEGF ]