TE Connectivity RF Cable Assemblies 2016668-7

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 3.2 Shielded : Yes Other Cable Assembly Length : .7 M  [2.952 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : Coaxial Ribbon Cable Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 3.2 Shielded : Yes Other Cable Assembly Length : .7 M  [2.952 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : Coaxial Ribbon Cable Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016668-7 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016668-7
RF Cable Assemblies 2016668-7
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Tin Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 3.2 Shielded : Yes Other Cable Assembly Length : .7 M  [2.952 FT ] Product Type Features Cable Assembly (End A) : Massive Channel Coaxial Cable Assembly (End B) : Massive Channel Coaxial Cable Assembly Type : Multiport to Multiport Coax Cable Type : Coaxial Ribbon Cable Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Tin

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 30

Operation/Application


  • Operating Frequency Range (GHZ) : 3.2
  • Shielded : Yes

Other


  • Cable Assembly Length : .7 M  [2.952 FT ]

Product Type Features


  • Cable Assembly (End A) : Massive Channel Coaxial
  • Cable Assembly (End B) : Massive Channel Coaxial
  • Cable Assembly Type : Multiport to Multiport
  • Coax Cable Type : Coaxial Ribbon Cable

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2016668-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2016668-7-ND
Rectangular Cable Assemblies 343-2016668-7-ND
MASSIVE CHANNEL COAXIAL CA,L700,

MASSIVE CHANNEL COAXIAL CA,L700,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2016668-7 343-2016668-7-ND
Product Name RF Cable Assemblies Rectangular Cable Assemblies
Application RF
Product Type Massive Channel Coaxial
Cable Shielding Copper Wire No Shielding
Cable Length 2.3 ft (7 dm) 2.3 ft (7.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details