TE Connectivity RF Cable Assemblies 2016663-6

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 18 - 20 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : .6 M  [1.9685 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 3.5mm Series RF Plug Cable Assembly (End B) : 3.5mm Series RF Plug Cable Assembly Type : 3.5mm to 3.5mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 18 - 20 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : .6 M  [1.9685 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 3.5mm Series RF Plug Cable Assembly (End B) : 3.5mm Series RF Plug Cable Assembly Type : 3.5mm to 3.5mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016663-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016663-6
RF Cable Assemblies 2016663-6
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 18 - 20 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : .6 M  [1.9685 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 3.5mm Series RF Plug Cable Assembly (End B) : 3.5mm Series RF Plug Cable Assembly Type : 3.5mm to 3.5mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 3.6 MM  [.142 INCH ]
  • Wire Size (AWG) : 18 - 20

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 26.5

Other


  • Cable Assembly Length : .6 M  [1.9685 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : 3.5mm Series RF Plug
  • Cable Assembly (End B) : 3.5mm Series RF Plug
  • Cable Assembly Type : 3.5mm to 3.5mm

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2016663-6
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers