TE Connectivity RF Cable Assemblies 2015487-6

Description
Body Features Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height : 2.5 MM  [.098 INCH ] Overall Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 50 Voltage : 60 VAC Mechanical Attachment Mating Diameter : 2 MM  [.079 INCH ] Other Cable Assembly Length : .05 M  [.16 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : UMCC Plug to UMCC Plug Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shielded : Yes Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height : 2.5 MM  [.098 INCH ] Overall Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 50 Voltage : 60 VAC Mechanical Attachment Mating Diameter : 2 MM  [.079 INCH ] Other Cable Assembly Length : .05 M  [.16 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : UMCC Plug to UMCC Plug Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shielded : Yes Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2015487-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2015487-6
RF Cable Assemblies 2015487-6
Body Features Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height : 2.5 MM  [.098 INCH ] Overall Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 50 Voltage : 60 VAC Mechanical Attachment Mating Diameter : 2 MM  [.079 INCH ] Other Cable Assembly Length : .05 M  [.16 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : UMCC Plug to UMCC Plug Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shielded : Yes Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Brass, Phosphor Bronze

Dimensions


  • Mated Height : 2.5 MM  [.098 INCH ]
  • Overall Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 50
  • Voltage : 60 VAC

Mechanical Attachment


  • Mating Diameter : 2 MM  [.079 INCH ]

Other


  • Cable Assembly Length : .05 M  [.16 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly Type : UMCC Plug to UMCC Plug
  • Connector Type (End A) : UMCC Plug
  • Connector Type (End B) : UMCC Plug
  • Product Type : Cable Assembly
  • RF Connector Type : Ultraminiature Coax
  • Shielded : Yes
  • Shrink Tubing : Without

Signal Characteristics


  • Frequency (GHZ) : DC - 6
  • Velocity of Propagation : 70%

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
C/a, Umcc/umcc, 1.13 Od Cable, 50 Mm Te Connectivity - 01N3579 - Newark, An Avnet Company
Chicago, IL, United States
C/a, Umcc/umcc, 1.13 Od Cable, 50 Mm Te Connectivity
01N3579
C/a, Umcc/umcc, 1.13 Od Cable, 50 Mm Te Connectivity 01N3579
C/A, UMCC/UMCC, 1.13 OD CABLE, 50 MM

C/A, UMCC/UMCC, 1.13 OD CABLE, 50 MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2015487-6 01N3579
Product Name RF Cable Assemblies C/a, Umcc/umcc, 1.13 Od Cable, 50 Mm Te Connectivity
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers