The AMP M Series pin and socket connector external closed-end pin hood for 50-position connectors is made of nickel-plated steel with dimensions of 72.26 mm in length, 25.4 mm in width, and 17.45 mm in height. It is designed for use with standard and high-current mixed contact housings and provides protective coverage for contacts. The part is RoHS compliant.
Connector Accessories Hardware Straight Bag Product overview: 201390-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-201390-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-201390-5 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Steel |