TE Connectivity DIMM Sockets 2013266-7

Description
Body Features Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : High Temperature Thermoplastic Module Key Type : Offset Left Retention Post Location : Both Ends Configuration Features Center Key : Offset Left Keying : Standard Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Socket Style : DIMM Socket Type : Memory Card Solder Tail Contact Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Center Retention Hole Diameter : 1.8 MM  [.07 INCH ] Height Above PC Board : 23.1 MM  [.9 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Mounting Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Through Hole - Press-Fit Polarization : Left Operation/Applicatio n Circuit Application : Signal Other Comment : With LED Position. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 64 Product Type Features Center Post : Without Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Product Type : Socket Sealable : No Termination Features Insertion Style : Direct Insert Termination Post Length : 3.38 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : High Temperature Thermoplastic Module Key Type : Offset Left Retention Post Location : Both Ends Configuration Features Center Key : Offset Left Keying : Standard Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Socket Style : DIMM Socket Type : Memory Card Solder Tail Contact Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Center Retention Hole Diameter : 1.8 MM  [.07 INCH ] Height Above PC Board : 23.1 MM  [.9 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Mounting Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Through Hole - Press-Fit Polarization : Left Operation/Applicatio n Circuit Application : Signal Other Comment : With LED Position. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 64 Product Type Features Center Post : Without Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Product Type : Socket Sealable : No Termination Features Insertion Style : Direct Insert Termination Post Length : 3.38 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 2013266-7 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
2013266-7
DIMM Sockets 2013266-7
Body Features Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : High Temperature Thermoplastic Module Key Type : Offset Left Retention Post Location : Both Ends Configuration Features Center Key : Offset Left Keying : Standard Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Socket Style : DIMM Socket Type : Memory Card Solder Tail Contact Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Center Retention Hole Diameter : 1.8 MM  [.07 INCH ] Height Above PC Board : 23.1 MM  [.9 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Mounting Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Through Hole - Press-Fit Polarization : Left Operation/Applicatio n Circuit Application : Signal Other Comment : With LED Position. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 64 Product Type Features Center Post : Without Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Product Type : Socket Sealable : No Termination Features Insertion Style : Direct Insert Termination Post Length : 3.38 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : Both Ends
  • Ejector Material : High Temperature Thermoplastic
  • Ejector Material Color : Black
  • Ejector Type : Standard
  • Latch Color : Black
  • Latch Material : High Temperature Thermoplastic
  • Module Key Type : Offset Left
  • Retention Post Location : Both Ends

Configuration Features


  • Center Key : Offset Left
  • Keying : Standard
  • Module Orientation : Vertical
  • Number of Bays : 2
  • Number of Keys : 1
  • Number of Positions : 240
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Socket Style : DIMM
  • Socket Type : Memory Card
  • Solder Tail Contact Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Center Retention Hole Diameter : 1.8 MM  [.07 INCH ]
  • Height Above PC Board : 23.1 MM  [.9 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Electrical Characteristics


  • DRAM Voltage (V) : 1.5

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : With
  • Mounting Angle : Vertical
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • PCB Mounting Style : Through Hole - Press-Fit
  • Polarization : Left

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : With LED Position.

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 64

Product Type Features


  • Center Post : Without
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • DRAM Type : Double Data Rate (DDR) 3
  • Product Type : Socket
  • Sealable : No

Termination Features


  • Insertion Style : Direct Insert
  • Termination Post Length : 3.38 MM  [.133 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2013266-7
Product Name DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting Board Mount
Voltage Rating 1.5 volts
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102541-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers