TE Connectivity Femaleblock14Pl. Rohs Compliant Amp Te Connectivity 201298-1

Description
FEMALEBLOCK14PL. ROHS COMPLIANT: YES
Datasheet
Description
FEMALEBLOCK14PL. ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Femaleblock14Pl. Rohs Compliant Amp Te Connectivity - 76AC3837 - Newark, An Avnet Company
Chicago, IL, United States
Femaleblock14Pl. Rohs Compliant Amp Te Connectivity
76AC3837
Femaleblock14Pl. Rohs Compliant Amp Te Connectivity 76AC3837
FEMALEBLOCK14PL. ROHS COMPLIANT: YES

FEMALEBLOCK14PL. ROHS COMPLIANT: YES

Supplier's Site
Rectangular Housing, Receptacle, 14Way; Product Range Amp Te Connectivity - 49Y4468 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 14Way; Product Range Amp Te Connectivity
49Y4468
Rectangular Housing, Receptacle, 14Way; Product Range Amp Te Connectivity 49Y4468
RECTANGULAR HOUSING, RECEPTACLE, 14WAY; Product Range:M Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:3.81mm; For Use With:AMP Type II, type III+ and Subminiature Coaxicon Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

RECTANGULAR HOUSING, RECEPTACLE, 14WAY; Product Range:M Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:3.81mm; For Use With:AMP Type II, type III+ and Subminiature Coaxicon Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76AC3837
Product Name Femaleblock14Pl. Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details