TE Connectivity Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity 201144-5

Description
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity - 50F566 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity
50F566
Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity 50F566
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50F566
Product Name Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2236905-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details